Vishay Intertechnology, Inc. RES 9.09M OHM 1/10W 1% 0603 SMD CRCW06039M09FKTA

Description
RES 9.09Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 9.09Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09M OHM 1/10W 1% 0603 SMD - CRCW06039M09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09M OHM 1/10W 1% 0603 SMD
CRCW06039M09FKTA
RES 9.09M OHM 1/10W 1% 0603 SMD CRCW06039M09FKTA
RES 9.09Mohm 1/10W 1% 0603 SMD

RES 9.09Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039M09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039M09FKTA-ND
Chip Resistor - Surface Mount CRCW06039M09FKTA-ND
9.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 9.09M 1% 100 Rt1 Rohs Compliant Vishay - 48P9906 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.09M 1% 100 Rt1 Rohs Compliant Vishay
48P9906
Crcw0603 9.09M 1% 100 Rt1 Rohs Compliant Vishay 48P9906
CRCW0603 9.09M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 9.09M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06039M09FKTA CRCW06039M09FKTA-ND 48P9906
Product Name RES 9.09M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 9.09M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 9.09E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details