Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039K76FKTA

Description
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06039K76FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K76FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06039K76FKTATR-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039K76FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K76FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06039K76FKTACT-ND
RES SMD 9.76K OHM 1% 1/10W 0603

RES SMD 9.76K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039K76FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K76FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06039K76FKTADKR-ND
RES SMD 9.76K OHM 1% 1/10W 0603

RES SMD 9.76K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1% - CRCW06039K76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1%
CRCW06039K76FKTA
Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1% CRCW06039K76FKTA
Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1%

Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1%

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4424 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4424
Thick Film Chip Resistor; Resistance Vishay 07J4424
Thick Film Chip Resistor; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06039K76FKTATR-ND CRCW06039K76FKTA 07J4424
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 9.76Kohms1% 1% Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details