Vishay Precision Group Chip Resistor - Surface Mount CRCW06039K53FKTA

Description
RES SMD 9.53K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 9.53K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06039K53FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K53FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06039K53FKTACT-ND
RES SMD 9.53K OHM 1% 1/10W 0603

RES SMD 9.53K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039K53FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K53FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06039K53FKTADKR-ND
RES SMD 9.53K OHM 1% 1/10W 0603

RES SMD 9.53K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039K53FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K53FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06039K53FKTATR-ND
9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.53K OHM 1/10W 1% 0603 SMD - CRCW06039K53FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 1% 0603 SMD
CRCW06039K53FKTA
RES 9.53K OHM 1/10W 1% 0603 SMD CRCW06039K53FKTA
RES 9.53Kohm 1/10W 1% 0603 SMD

RES 9.53Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4419 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4419
Thick Film Chip Resistor; Resistance Vishay 07J4419
Thick Film Chip Resistor; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06039K53FKTACT-ND CRCW06039K53FKTA 07J4419
Product Name Chip Resistor - Surface Mount RES 9.53K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details