Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06039K10JNTA

Description
9.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06039K10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06039K10JNTA-ND
Chip Resistor - Surface Mount CRCW06039K10JNTA-ND
9.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 9.1Kohms 5% - CRCW06039K10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 9.1Kohms 5%
CRCW06039K10JNTA
Thick Film Resistors - SMD 1/10watt 9.1Kohms 5% CRCW06039K10JNTA
Thick Film Resistors - SMD 1/10watt 9.1Kohms 5%

Thick Film Resistors - SMD 1/10watt 9.1Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06039K10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06039K10JNTA
Chip Resistor - Surface Mount CRCW06039K10JNTA
RES SMD 9.1K OHM 5% 1/10W 0603

RES SMD 9.1K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 9.1K 5% 200 Rt1 Rohs Compliant Vishay - 48P9897 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 9.1K 5% 200 Rt1 Rohs Compliant Vishay
48P9897
Crcw0603 9.1K 5% 200 Rt1 Rohs Compliant Vishay 48P9897
CRCW0603 9.1K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 9.1K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06039K10JNTA-ND CRCW06039K10JNTA CRCW06039K10JNTA 48P9897
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 9.1Kohms 5% Chip Resistor - Surface Mount Crcw0603 9.1K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details