Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 9.09Kohms 1% CRCW06039K09FKEB

Description
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1% - CRCW06039K09FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1%
CRCW06039K09FKEB
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1% CRCW06039K09FKEB
Thick Film Resistors - SMD 1/10watt 9.09Kohms 1%

Thick Film Resistors - SMD 1/10watt 9.09Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06039K09FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K09FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06039K09FKEBTR-ND
9.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06039K09FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06039K09FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06039K09FKEBCT-ND
RES SMD 9.09K OHM 1% 1/8W 0603

RES SMD 9.09K OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06039K09FKEB 541-CRCW06039K09FKEBTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 9.09Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers