Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06039K09FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4379
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4379
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7616
Resistance Vishay 25AC7616
Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3189 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3189
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3189
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.09 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4379 25AC7616
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.09 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details