Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060397R6FKEA

Description
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-97.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6HTR-ND
Chip Resistor - Surface Mount 541-97.6HTR-ND
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6HDKR-ND
Chip Resistor - Surface Mount 541-97.6HDKR-ND
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6HCT-ND
Chip Resistor - Surface Mount 541-97.6HCT-ND
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060397R6FKEA - CRCW060397R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060397R6FKEA
CRCW060397R6FKEA
CRCW060397R6FKEA CRCW060397R6FKEA
CRCW060397R6FKEA

CRCW060397R6FKEA

Supplier's Site
Res, Thick Film, 97R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4063
Res, Thick Film, 97R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4063
RES, THICK FILM, 97R6, 1%, 0.1W, 0603, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.1W, 0603, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-97.6HTR-ND CRCW060397R6FKEA 42K4063
Product Name Chip Resistor - Surface Mount CRCW060397R6FKEA Res, Thick Film, 97R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details