Vishay Precision Group CRCW060397K6FKTA CRCW060397K6FKTA

Description
CRCW060397K6FKTA
Request a Quote Datasheet
Description
CRCW060397K6FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060397K6FKTA - CRCW060397K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060397K6FKTA
CRCW060397K6FKTA
CRCW060397K6FKTA CRCW060397K6FKTA
CRCW060397K6FKTA

CRCW060397K6FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060397K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060397K6FKTA-ND
Chip Resistor - Surface Mount CRCW060397K6FKTA-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 97K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4425
Res, Thick Film, 97K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4425
RES, THICK FILM, 97K6, 1%, 0.1W, 0603, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 97K6, 1%, 0.1W, 0603, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060397K6FKTA CRCW060397K6FKTA-ND 07J4425
Product Name CRCW060397K6FKTA Chip Resistor - Surface Mount Res, Thick Film, 97K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details