Vishay Precision Group RES 976 OHM 1/10W 1% 0603 SMD CRCW0603976RFKTA

Description
RES 976ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 976ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/10W 1% 0603 SMD - CRCW0603976RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/10W 1% 0603 SMD
CRCW0603976RFKTA
RES 976 OHM 1/10W 1% 0603 SMD CRCW0603976RFKTA
RES 976ohm 1/10W 1% 0603 SMD

RES 976ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603976RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603976RFKTA-ND
Chip Resistor - Surface Mount CRCW0603976RFKTA-ND
976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4423
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4423
RES, THICK FILM, 976R, 1%, 0.1W, 0603, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 976R, 1%, 0.1W, 0603, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603976RFKTA CRCW0603976RFKTA-ND 07J4423
Product Name RES 976 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details