Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603976RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4399 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4399
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4399
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3218
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3218
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4399
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details