Vishay Precision Group RES 976 OHM 1/10W 1% 0603 SMD CRCW0603976RFKEA

Description
RES 976ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 976ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/10W 1% 0603 SMD - CRCW0603976RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/10W 1% 0603 SMD
CRCW0603976RFKEA
RES 976 OHM 1/10W 1% 0603 SMD CRCW0603976RFKEA
RES 976ohm 1/10W 1% 0603 SMD

RES 976ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-976HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976HDKR-ND
Chip Resistor - Surface Mount 541-976HDKR-ND
976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976HCT-ND
Chip Resistor - Surface Mount 541-976HCT-ND
976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976HTR-ND
Chip Resistor - Surface Mount 541-976HTR-ND
976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4065
Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4065
RES, THICK FILM, 976R, 1%, 0.1W, 0603, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.1W, 0603, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603976RFKEA 541-976HDKR-ND 42K4065
Product Name RES 976 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 976R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details