VISHAY INTERTECHNOLOGY, INC.
CRCW06039763FXX -- RESISTOR, 0603, 976K, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 976K, 1%
CRCW06039763FXX
Description
RESISTOR, 0603, 976K, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 976K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06039763FXX |
|
Product Name
|
RESISTOR, 0603, 976K, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers