Vishay Intertechnology, Inc. RESISTOR, 0603, 976K, 1% CRCW06039763FRT1

Description
RESISTOR, 0603, 976K, 1%
Request a Quote
Description
RESISTOR, 0603, 976K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0603, 976K, 1% - CRCW06039763FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0603, 976K, 1%
CRCW06039763FRT1
RESISTOR, 0603, 976K, 1% CRCW06039763FRT1
RESISTOR, 0603, 976K, 1%

RESISTOR, 0603, 976K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06039763FRT1
Product Name RESISTOR, 0603, 976K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details