Vishay Precision Group CRCW060395R3FKTA CRCW060395R3FKTA

Description
CRCW060395R3FKTA
Request a Quote Datasheet
Description
CRCW060395R3FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060395R3FKTA - CRCW060395R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060395R3FKTA
CRCW060395R3FKTA
CRCW060395R3FKTA CRCW060395R3FKTA
CRCW060395R3FKTA

CRCW060395R3FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060395R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060395R3FKTA-ND
Chip Resistor - Surface Mount CRCW060395R3FKTA-ND
95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4417
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4417
RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060395R3FKTA CRCW060395R3FKTA-ND 07J4417
Product Name CRCW060395R3FKTA Chip Resistor - Surface Mount Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details