Vishay Precision Group SMD 0.1W 75V Resistor CRCW060395R3FKEA

Description
0603 95.3R 1% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW060395R3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060395R3FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 95.3R 1% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW060395R3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060395R3FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 75V Resistor - 52-CRCW060395R3FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060395R3FKEA
SMD 0.1W 75V Resistor 52-CRCW060395R3FKEA
0603 95.3R 1% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW060395R3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060395R3FKEA can be used for catalog matching and distributor lookup.

0603 95.3R 1% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW060395R3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060395R3FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-95.3HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3HTR-ND
Chip Resistor - Surface Mount 541-95.3HTR-ND
95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3HCT-ND
Chip Resistor - Surface Mount 541-95.3HCT-ND
95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3HDKR-ND
Chip Resistor - Surface Mount 541-95.3HDKR-ND
95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 95.3ohms 1% - CRCW060395R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 95.3ohms 1%
CRCW060395R3FKEA
Thick Film Resistors - SMD 1/10watt 95.3ohms 1% CRCW060395R3FKEA
Thick Film Resistors - SMD 1/10watt 95.3ohms 1%

Thick Film Resistors - SMD 1/10watt 95.3ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060395R3FKEA
811435-CRCW060395R3FKEA
Chip Resistor - Surface Mount - CRCW060395R3FKEA 811435-CRCW060395R3FKEA
Manufacturer: Vishay Dale Win Source Part Number: 811435-CRCW060395R3F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 95.3 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811435-CRCW060395R3FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 95.3 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - CRCW060395R3FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060395R3FKEA
Chip Resistor - Surface Mount CRCW060395R3FKEA
RES SMD 95.3 OHM 1% 1/10W 0603

RES SMD 95.3 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 95R3, 1%, 0.1W, 0603; Resistance Vishay - 52K8784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.1W, 0603; Resistance Vishay
52K8784
Res, Thick Film, 95R3, 1%, 0.1W, 0603; Resistance Vishay 52K8784
RES, THICK FILM, 95R3, 1%, 0.1W, 0603; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.1W, 0603; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4059
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4059
RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 95.3 OHM 1% 1/10W 0603 - 873-CRCW060395R3FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 95.3 OHM 1% 1/10W 0603
873-CRCW060395R3FKEA
RES SMD 95.3 OHM 1% 1/10W 0603 873-CRCW060395R3FKEA
RES SMD 95.3 OHM 1% 1/10W 0603

RES SMD 95.3 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW060395R3FKEA 541-95.3HTR-ND CRCW060395R3FKEA 811435-CRCW060395R3FKEA CRCW060395R3FKEA 52K8784 42K4059 873-CRCW060395R3FKEA
Product Name SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 95.3ohms 1% Chip Resistor - Surface Mount - CRCW060395R3FKEA Chip Resistor - Surface Mount Res, Thick Film, 95R3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Vishay RES SMD 95.3 OHM 1% 1/10W 0603
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details