Vishay Precision Group RES 95.3K OHM 1/10W 1% 0603 SMD CRCW060395K3FKTA

Description
RES 95.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/10W 1% 0603 SMD - CRCW060395K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/10W 1% 0603 SMD
CRCW060395K3FKTA
RES 95.3K OHM 1/10W 1% 0603 SMD CRCW060395K3FKTA
RES 95.3Kohm 1/10W 1% 0603 SMD

RES 95.3Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060395K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060395K3FKTA-ND
Chip Resistor - Surface Mount CRCW060395K3FKTA-ND
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4420
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4420
RES, THICK FILM, 95K3, 1%, 0.1W, 0603, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 95K3, 1%, 0.1W, 0603, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060395K3FKTA CRCW060395K3FKTA-ND 07J4420
Product Name RES 95.3K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details