Vishay Precision Group Chip Resistor - Surface Mount CRCW060395K3FKEA

Description
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-95.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KHDKR-ND
Chip Resistor - Surface Mount 541-95.3KHDKR-ND
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KHCT-ND
Chip Resistor - Surface Mount 541-95.3KHCT-ND
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-95.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KHTR-ND
Chip Resistor - Surface Mount 541-95.3KHTR-ND
95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060395K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060395K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060395K3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Surface Mount Resistors - 6790784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790784
Surface Mount Resistors 6790784
Vishay CRCW060395K3FKEA

Vishay CRCW060395K3FKEA

Supplier's Site
Res, Thick Film, 95K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.1W, 0603; Resistance Vishay
52K8783
Res, Thick Film, 95K3, 1%, 0.1W, 0603; Resistance Vishay 52K8783
RES, THICK FILM, 95K3, 1%, 0.1W, 0603; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.1W, 0603; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4058
Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4058
RES, THICK FILM, 95K3, 1%, 0.1W, 0603, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.1W, 0603, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060395K3FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060395K3FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060395K3FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW060395K3FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060395K3FKEA
Chip Resistor - Surface Mount CRCW060395K3FKEA
RES SMD 95.3K OHM 1% 1/10W 0603

RES SMD 95.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-95.3KHDKR-ND CRCW060395K3FKEA 6790784 52K8783 42K4058 17930-CRCW060395K3FKEA CRCW060395K3FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:95.3kohm; Resistance Tolerance:+/- 1%; Power Ratin... Surface Mount Resistors Res, Thick Film, 95K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 95K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 95.3kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details