Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060395K3FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4394
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4394
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3211
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3211
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 95.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4394
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 95.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details