Vishay Precision Group Chip Resistor - Surface Mount CRCW0603953RFKTA

Description
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603953RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603953RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603953RFKTATR-ND
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603953RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603953RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603953RFKTACT-ND
RES SMD 953 OHM 1% 1/10W 0603

RES SMD 953 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603953RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603953RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603953RFKTADKR-ND
RES SMD 953 OHM 1% 1/10W 0603

RES SMD 953 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 953 OHM 1/10W 1% 0603 SMD - CRCW0603953RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/10W 1% 0603 SMD
CRCW0603953RFKTA
RES 953 OHM 1/10W 1% 0603 SMD CRCW0603953RFKTA
RES 953ohm 1/10W 1% 0603 SMD

RES 953ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4418
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4418
RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603953RFKTATR-ND CRCW0603953RFKTA 07J4418
Product Name Chip Resistor - Surface Mount RES 953 OHM 1/10W 1% 0603 SMD Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details