Vishay Intertechnology, Inc. RES 953 OHM .25W 1% 0603 SMD CRCW0603953RFKEAHP

Description
RES 953ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 953ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM .25W 1% 0603 SMD - CRCW0603953RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM .25W 1% 0603 SMD
CRCW0603953RFKEAHP
RES 953 OHM .25W 1% 0603 SMD CRCW0603953RFKEAHP
RES 953ohm .25W 1% 0603 SMD

RES 953ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603953RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603953RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603953RFKEAHP-ND
953 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

953 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603953RFKEAHP CRCW0603953RFKEAHP-ND
Product Name RES 953 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details