Vishay Precision Group Chip Resistor - Surface Mount CRCW0603953RFKEAC

Description
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5599-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5599-2-ND
Chip Resistor - Surface Mount 541-5599-2-ND
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 953R 1% Et1 E3 Rohs Compliant Vishay - 59AC3297 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 953R 1% Et1 E3 Rohs Compliant Vishay
59AC3297
D11/crcw0603-C 100 953R 1% Et1 E3 Rohs Compliant Vishay 59AC3297
D11/CRCW0603-C 100 953R 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 953R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5599-2-ND 59AC3297
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 953R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details