Vishay Precision Group CRCW0603953RFKEA CRCW0603953RFKEA

Description
CRCW0603953RFKEA
Request a Quote Datasheet
Description
CRCW0603953RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603953RFKEA - CRCW0603953RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603953RFKEA
CRCW0603953RFKEA
CRCW0603953RFKEA CRCW0603953RFKEA
CRCW0603953RFKEA

CRCW0603953RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-953HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953HTR-ND
Chip Resistor - Surface Mount 541-953HTR-ND
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953HCT-ND
Chip Resistor - Surface Mount 541-953HCT-ND
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-953HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953HDKR-ND
Chip Resistor - Surface Mount 541-953HDKR-ND
953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Vishay - 52K8786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Vishay
52K8786
Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Vishay 52K8786
RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.1W, 0603; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4061
Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4061
RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 953R, 1%, 0.1W, 0603, REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603953RFKEA 541-953HTR-ND 52K8786 42K4061
Product Name CRCW0603953RFKEA Chip Resistor - Surface Mount Res, Thick Film, 953R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 953R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details