Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 93.1ohms 1% CRCW060393R1FKTA

Description
Thick Film Resistors - SMD 1/10watt 93.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 93.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 93.1ohms 1% - CRCW060393R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 93.1ohms 1%
CRCW060393R1FKTA
Thick Film Resistors - SMD 1/10watt 93.1ohms 1% CRCW060393R1FKTA
Thick Film Resistors - SMD 1/10watt 93.1ohms 1%

Thick Film Resistors - SMD 1/10watt 93.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060393R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060393R1FKTA-ND
Chip Resistor - Surface Mount CRCW060393R1FKTA-ND
93.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

93.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4412
Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4412
RES, THICK FILM, 93R1, 1%, 0.1W, 0603, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 93R1, 1%, 0.1W, 0603, REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060393R1FKTA CRCW060393R1FKTA-ND 07J4412
Product Name Thick Film Resistors - SMD 1/10watt 93.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 93R1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details