Vishay Precision Group Automotive 0.1W Resistor CRCW060393K1FKEA

Description
0603 93.1kR 1% 0.1W Thick Film Resistor, AEC-Q200 Product overview: CRCW060393K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060393K1FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 93.1kR 1% 0.1W Thick Film Resistor, AEC-Q200 Product overview: CRCW060393K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060393K1FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1W Resistor - 52-CRCW060393K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W Resistor
52-CRCW060393K1FKEA
Automotive 0.1W Resistor 52-CRCW060393K1FKEA
0603 93.1kR 1% 0.1W Thick Film Resistor, AEC-Q200 Product overview: CRCW060393K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060393K1FKEA can be used for catalog matching and distributor lookup.

0603 93.1kR 1% 0.1W Thick Film Resistor, AEC-Q200 Product overview: CRCW060393K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060393K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060393K1FKEA
806499-CRCW060393K1FKEA
Chip Resistor - Surface Mount - CRCW060393K1FKEA 806499-CRCW060393K1FKEA
Manufacturer: Vishay Dale Win Source Part Number: 806499-CRCW060393K1F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 93.1 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 806499-CRCW060393K1FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 93.1 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-93.1KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KHTR-ND
Chip Resistor - Surface Mount 541-93.1KHTR-ND
93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KHDKR-ND
Chip Resistor - Surface Mount 541-93.1KHDKR-ND
93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-93.1KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-93.1KHCT-ND
Chip Resistor - Surface Mount 541-93.1KHCT-ND
93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 93.1K OHM 1/10W 1% 0603 SMD - CRCW060393K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/10W 1% 0603 SMD
CRCW060393K1FKEA
RES 93.1K OHM 1/10W 1% 0603 SMD CRCW060393K1FKEA
RES 93.1Kohm 1/10W 1% 0603 SMD

RES 93.1Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060393K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060393K1FKEA
Chip Resistor - Surface Mount CRCW060393K1FKEA
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060393K1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060393K1FKEA
Resistors - Chip Resistor - Surface Mount CRCW060393K1FKEA
RES SMD 93.1K OHM 1% 1/10W 0603

RES SMD 93.1K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 93K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.1W, 0603; Resistance Vishay
52K8778
Res, Thick Film, 93K1, 1%, 0.1W, 0603; Resistance Vishay 52K8778
RES, THICK FILM, 93K1, 1%, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 93K1, 1%, 0.1W, 0603; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 93K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4055
Res, Thick Film, 93K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4055
RES, THICK FILM, 93K1, 1%, 0.1W, 0603, REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 93K1, 1%, 0.1W, 0603, REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW060393K1FKEA 806499-CRCW060393K1FKEA 541-93.1KHTR-ND CRCW060393K1FKEA CRCW060393K1FKEA CRCW060393K1FKEA 52K8778 42K4055
Product Name Automotive 0.1W Resistor Chip Resistor - Surface Mount - CRCW060393K1FKEA Chip Resistor - Surface Mount RES 93.1K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 93K1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 93K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 93100 ohms 93100 ohms 93100 ohms 93100 ohms 93100 ohms 93100 ohms 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details