Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603931RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4393
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4393
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 931 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4393
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 931 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details