Vishay Precision Group CRCW0603931KFKEA CRCW0603931KFKEA

Description
CRCW0603931KFKEA
Request a Quote Datasheet
Description
CRCW0603931KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603931KFKEA - CRCW0603931KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603931KFKEA
CRCW0603931KFKEA
CRCW0603931KFKEA CRCW0603931KFKEA
CRCW0603931KFKEA

CRCW0603931KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-931KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KHTR-ND
Chip Resistor - Surface Mount 541-931KHTR-ND
931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KHDKR-ND
Chip Resistor - Surface Mount 541-931KHDKR-ND
931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-931KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-931KHCT-ND
Chip Resistor - Surface Mount 541-931KHCT-ND
931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

931 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 931K, 1%, 0.1W, 0603; Resistance Vishay - 52K8780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.1W, 0603; Resistance Vishay
52K8780
Res, Thick Film, 931K, 1%, 0.1W, 0603; Resistance Vishay 52K8780
RES, THICK FILM, 931K, 1%, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.1W, 0603; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 931K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4057
Res, Thick Film, 931K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4057
RES, THICK FILM, 931K, 1%, 0.1W, 0603, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 931K, 1%, 0.1W, 0603, REEL; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603931KFKEA 541-931KHTR-ND 52K8780 42K4057
Product Name CRCW0603931KFKEA Chip Resistor - Surface Mount Res, Thick Film, 931K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 931K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details