Vishay Intertechnology, Inc. RES 91 OHM 1/10W 5% 0603 SMD CRCW060391R0JNTA

Description
RES 91ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 91ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/10W 5% 0603 SMD - CRCW060391R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/10W 5% 0603 SMD
CRCW060391R0JNTA
RES 91 OHM 1/10W 5% 0603 SMD CRCW060391R0JNTA
RES 91ohm 1/10W 5% 0603 SMD

RES 91ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060391R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060391R0JNTA-ND
Chip Resistor - Surface Mount CRCW060391R0JNTA-ND
91 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 91 5% 200 Rt1 Rohs Compliant Vishay - 48P9946 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 91 5% 200 Rt1 Rohs Compliant Vishay
48P9946
Crcw0603 91 5% 200 Rt1 Rohs Compliant Vishay 48P9946
CRCW0603 91 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 91 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW060391R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060391R0JNTA
Chip Resistor - Surface Mount CRCW060391R0JNTA
RES SMD 91 OHM 5% 1/10W 0603

RES SMD 91 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW060391R0JNTA CRCW060391R0JNTA-ND 48P9946 CRCW060391R0JNTA
Product Name RES 91 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 91 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details