Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060391K0JNTA

Description
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060391K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060391K0JNTA-ND
Chip Resistor - Surface Mount CRCW060391K0JNTA-ND
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91K OHM 1/10W 5% 0603 SMD - CRCW060391K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/10W 5% 0603 SMD
CRCW060391K0JNTA
RES 91K OHM 1/10W 5% 0603 SMD CRCW060391K0JNTA
RES 91Kohm 1/10W 5% 0603 SMD

RES 91Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060391K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060391K0JNTA
Chip Resistor - Surface Mount CRCW060391K0JNTA
RES SMD 91K OHM 5% 1/10W 0603

RES SMD 91K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 91K 5% 200 Rt1 Rohs Compliant Vishay - 48P9943 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 91K 5% 200 Rt1 Rohs Compliant Vishay
48P9943
Crcw0603 91K 5% 200 Rt1 Rohs Compliant Vishay 48P9943
CRCW0603 91K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 91K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060391K0JNTA-ND CRCW060391K0JNTA CRCW060391K0JNTA 48P9943
Product Name Chip Resistor - Surface Mount RES 91K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 91K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details