Vishay Intertechnology, Inc. RES 91K OHM 1/10W 5% 0603 SMD CRCW060391K0JNEA

Description
RES 91Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 91Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/10W 5% 0603 SMD - CRCW060391K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/10W 5% 0603 SMD
CRCW060391K0JNEA
RES 91K OHM 1/10W 5% 0603 SMD CRCW060391K0JNEA
RES 91Kohm 1/10W 5% 0603 SMD

RES 91Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-91KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KGTR-ND
Chip Resistor - Surface Mount 541-91KGTR-ND
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KGDKR-ND
Chip Resistor - Surface Mount 541-91KGDKR-ND
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91KGCT-ND
Chip Resistor - Surface Mount 541-91KGCT-ND
91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060391K0JNEA 541-91KGTR-ND
Product Name RES 91K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 91000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers