The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 61M5422, features a resistance value of 91 kΩ with a tolerance of 1%. It has a rated power dissipation of 100 mW and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring AEC-Q200 qualification, ensuring reliability in automotive environments. The resistor is packaged with pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes.
0603 Thick Film Resistor, 91kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060391K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060391K0FKEA can be used for catalog matching and distributor lookup.
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 91K, 1%, 0.1W, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 91K, 1%, 0.1W, 0603, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW060391K0FKEA | CRCW060391K0FKEA | 541-91.0KHTR-ND | 6790787 | 52K8771 | 52K8772 | 61M5422 |
| Product Name | Automotive 75V 100mW Resistor | CRCW060391K0FKEA | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thick Film, 91K, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 91K, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 91000 ohms | 91000 ohms | 91000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 75 volts | 75 volts | |||||
| Operating AC Voltage | 75 volts | 75 volts |