Vishay Intertechnology, Inc. RES, CHIP, 91K, 1/10W, 5% CRCW0603913JRT1

Description
RES, CHIP, 91K, 1/10W, 5%
Request a Quote
Description
RES, CHIP, 91K, 1/10W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 91K, 1/10W, 5% - CRCW0603913JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 91K, 1/10W, 5%
CRCW0603913JRT1
RES, CHIP, 91K, 1/10W, 5% CRCW0603913JRT1
RES, CHIP, 91K, 1/10W, 5%

RES, CHIP, 91K, 1/10W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603913JRT1
Product Name RES, CHIP, 91K, 1/10W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details