Vishay Intertechnology, Inc. RES 910 OHM 1/10W 5% 0603 SMD CRCW0603910RJNTA

Description
RES 910ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/10W 5% 0603 SMD - CRCW0603910RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 5% 0603 SMD
CRCW0603910RJNTA
RES 910 OHM 1/10W 5% 0603 SMD CRCW0603910RJNTA
RES 910ohm 1/10W 5% 0603 SMD

RES 910ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603910RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603910RJNTA-ND
Chip Resistor - Surface Mount CRCW0603910RJNTA-ND
910 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603910RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603910RJNTA
Chip Resistor - Surface Mount CRCW0603910RJNTA
RES SMD 910 OHM 5% 1/10W 0603

RES SMD 910 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603910RJNTA CRCW0603910RJNTA-ND CRCW0603910RJNTA
Product Name RES 910 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 910 ohms 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details