Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603910RFKEB

Description
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603910RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603910RFKEB-ND
Chip Resistor - Surface Mount CRCW0603910RFKEB-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603910RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603910RFKEB
Chip Resistor - Surface Mount CRCW0603910RFKEB
RES SMD 910 OHM 1% 1/10W 0603

RES SMD 910 OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 100 910R 1% Et5 E3 Rohs Compliant Vishay - 48P9950 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 910R 1% Et5 E3 Rohs Compliant Vishay
48P9950
D11/crcw0603 100 910R 1% Et5 E3 Rohs Compliant Vishay 48P9950
D11/CRCW0603 100 910R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 910R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0603910RFKEB-ND CRCW0603910RFKEB 48P9950
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 100 910R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers