Vishay Precision Group Chip Resistor - Surface Mount CRCW0603910RFKEA

Description
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-910HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910HTR-ND
Chip Resistor - Surface Mount 541-910HTR-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910HCT-ND
Chip Resistor - Surface Mount 541-910HCT-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910HDKR-ND
Chip Resistor - Surface Mount 541-910HDKR-ND
910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910 OHM 1/10W 1% 0603 SMD - CRCW0603910RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W 1% 0603 SMD
CRCW0603910RFKEA
RES 910 OHM 1/10W 1% 0603 SMD CRCW0603910RFKEA
RES 910ohm 1/10W 1% 0603 SMD

RES 910ohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790778
Surface Mount Resistors 6790778
Vishay CRCW0603910RFKEA

Vishay CRCW0603910RFKEA

Supplier's Site
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Vishay - 89M6798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Vishay
89M6798
Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Vishay 89M6798
RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.1W, 0603; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4054
Res, Thick Film, 910R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4054
RES, THICK FILM, 910R, 1%, 0.1W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.1W, 0603, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-910HTR-ND CRCW0603910RFKEA 6790778 89M6798 42K4054
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/10W 1% 0603 SMD Surface Mount Resistors Res, Thick Film, 910R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 910R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details