Vishay Precision Group Chip Resistor - Surface Mount CRCW0603910KFKTA

Description
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603910KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603910KFKTA-ND
Chip Resistor - Surface Mount CRCW0603910KFKTA-ND
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603910KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603910KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603910KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Thick Film Resistor, 910Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4411 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 910Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4411
Thick Film Resistor, 910Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4411
THICK FILM RESISTOR, 910KOHM, 100mW, 1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 910KOHM, 100mW, 1%, FULL REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603910KFKTA-ND CRCW0603910KFKTA 07J4411
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:910kohm; Resistance Tolerance: 1%; Power Rating:0.... Thick Film Resistor, 910Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details