RES 910Kohm .25W 1% 0603 SMD
910 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0603910KFKEAHP | CRCW0603910KFKEAHP-ND |
| Product Name | RES 910K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 910000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.3330 watts |
| Configuration | Single Resistor |