Vishay Intertechnology, Inc. Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060390R9FKEC

Description
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060390R9FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060390R9FKEC
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060390R9FKEC
Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060390R9FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060390R9FKEC-ND
Chip Resistor - Surface Mount CRCW060390R9FKEC-ND
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060390R9FKEC CRCW060390R9FKEC-ND
Product Name Res Thick Film 0603 90.9 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details