Vishay Precision Group RES D, 0603, 90.90 OHM, 1.00%, 1/10W, YES CRCW060390R9FKEB

Description
RES D, 0603, 90.90ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D, 0603, 90.90ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 90.90 OHM, 1.00%, 1/10W, YES - CRCW060390R9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 90.90 OHM, 1.00%, 1/10W, YES
CRCW060390R9FKEB
RES D, 0603, 90.90 OHM, 1.00%, 1/10W, YES CRCW060390R9FKEB
RES D, 0603, 90.90ohm, 1.00%, 1/10W, YES

RES D, 0603, 90.90ohm, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060390R9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060390R9FKEB-ND
Chip Resistor - Surface Mount CRCW060390R9FKEB-ND
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 90R9 1% Et5 E3 Rohs Compliant Vishay - 48P9934 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 90R9 1% Et5 E3 Rohs Compliant Vishay
48P9934
D11/crcw0603 100 90R9 1% Et5 E3 Rohs Compliant Vishay 48P9934
D11/CRCW0603 100 90R9 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 90R9 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060390R9FKEB CRCW060390R9FKEB-ND 48P9934
Product Name RES D, 0603, 90.90 OHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount D11/crcw0603 100 90R9 1% Et5 E3 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details