Vishay Precision Group Chip Resistor - Surface Mount CRCW060390R9FKEA

Description
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-90.9HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9HCT-ND
Chip Resistor - Surface Mount 541-90.9HCT-ND
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9HDKR-ND
Chip Resistor - Surface Mount 541-90.9HDKR-ND
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9HTR-ND
Chip Resistor - Surface Mount 541-90.9HTR-ND
90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060390R9FKEA - CRCW060390R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060390R9FKEA
CRCW060390R9FKEA
CRCW060390R9FKEA CRCW060390R9FKEA
CRCW060390R9FKEA

CRCW060390R9FKEA

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.1W, 0603; Resistance Vishay - 52K8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.1W, 0603; Resistance Vishay
52K8766
Res, Thick Film, 90R9, 1%, 0.1W, 0603; Resistance Vishay 52K8766
RES, THICK FILM, 90R9, 1%, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.1W, 0603; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8767
Res, Thick Film, 90R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8767
RES, THICK FILM, 90R9, 1%, 0.1W, 0603, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.1W, 0603, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D11/crcw0603 100 90R9 1% Et1 E3 Vishay - 79AH0292 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 90R9 1% Et1 E3 Vishay
79AH0292
D11/crcw0603 100 90R9 1% Et1 E3 Vishay 79AH0292
D11/CRCW0603 100 90R9 1% ET1 E3

D11/CRCW0603 100 90R9 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-90.9HCT-ND CRCW060390R9FKEA 52K8766 52K8767 79AH0292
Product Name Chip Resistor - Surface Mount CRCW060390R9FKEA Res, Thick Film, 90R9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 90R9, 1%, 0.1W, 0603, Reel; Resistance Vishay D11/crcw0603 100 90R9 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details