Vishay Precision Group SMD 0.1W 75V Resistor CRCW060390K9FKEA

Description
0603 Thick Film Resistor, 90.9kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060390K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060390K9FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 Thick Film Resistor, 90.9kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060390K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060390K9FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1109352-CRCW060390K9FKEA is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 90.9 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.1W (1/10W) and operates within a temperature range of -55°C to +155°C. It is packaged in a 0603 (1608 metric) format, with dimensions of 1.55mm x 0.85mm. The product is supplied in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is suitable for applications requiring high reliability and stability, making it a viable choice for engineers in automotive, industrial, and telecommunication sectors.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1109352-CRCW060390K9FKEA is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 90.9 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.1W (1/10W) and operates within a temperature range of -55°C to +155°C. It is packaged in a 0603 (1608 metric) format, with dimensions of 1.55mm x 0.85mm. The product is supplied in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is suitable for applications requiring high reliability and stability, making it a viable choice for engineers in automotive, industrial, and telecommunication sectors.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 75V Resistor - 52-CRCW060390K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060390K9FKEA
SMD 0.1W 75V Resistor 52-CRCW060390K9FKEA
0603 Thick Film Resistor, 90.9kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060390K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060390K9FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 90.9kR, 1%, 0.1W, 75V, SMD Product overview: CRCW060390K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060390K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1109352-CRCW060390K9FKEA
Resistors - Chip Resistor - Surface Mount 1109352-CRCW060390K9FKEA
Win Source Part Number: 1109352-CRCW060390K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 90.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW060390K9FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 90K9 1% ET1 E3,541-90.9KHTR,541- 90.9KHCT,541-90.9KHD KR Base Product Number: CRCW0603

Win Source Part Number: 1109352-CRCW060390K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 90.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW060390K9FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 90K9 1% ET1 E3,541-90.9KHTR,541-90.9KHCT,541-90.9KHDKR
Base Product Number: CRCW0603

Buy Now Datasheet
Surface Mount Resistors - 6790774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790774
Surface Mount Resistors 6790774
Vishay CRCW060390K9FKEA

Vishay CRCW060390K9FKEA

Supplier's Site
Surface Mount Resistors - 1694487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694487
Surface Mount Resistors 1694487
Vishay CRCW060390K9FKEA

Vishay CRCW060390K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KHTR-ND
Chip Resistor - Surface Mount 541-90.9KHTR-ND
90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KHCT-ND
Chip Resistor - Surface Mount 541-90.9KHCT-ND
90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KHDKR-ND
Chip Resistor - Surface Mount 541-90.9KHDKR-ND
90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 90.9K OHM 1/10W 1% 0603 SMD - CRCW060390K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/10W 1% 0603 SMD
CRCW060390K9FKEA
RES 90.9K OHM 1/10W 1% 0603 SMD CRCW060390K9FKEA
RES 90.9Kohm 1/10W 1% 0603 SMD

RES 90.9Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060390K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060390K9FKEA
Chip Resistor - Surface Mount CRCW060390K9FKEA
RES SMD 90.9K OHM 1% 1/10W 0603

RES SMD 90.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4052
Res, Thick Film, 90K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4052
RES, THICK FILM, 90K9, 1%, 0.1W, 0603, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.1W, 0603, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.1W, 0603; Resistance Vishay - 52K8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.1W, 0603; Resistance Vishay
52K8765
Res, Thick Film, 90K9, 1%, 0.1W, 0603; Resistance Vishay 52K8765
RES, THICK FILM, 90K9, 1%, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.1W, 0603; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW060390K9FKEA 1109352-CRCW060390K9FKEA 6790774 541-90.9KHTR-ND CRCW060390K9FKEA CRCW060390K9FKEA 42K4052 52K8765
Product Name SMD 0.1W 75V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount RES 90.9K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 90K9, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 90K9, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 90900 ohms 90900 ohms 90900 ohms 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details