Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603909RFKEB

Description
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603909RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603909RFKEB-ND
Chip Resistor - Surface Mount CRCW0603909RFKEB-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, 0603, 1/16W, 100PPM, 909, 1% - CRCW0603909RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 909, 1%
CRCW0603909RFKEB
RES, 0603, 1/16W, 100PPM, 909, 1% CRCW0603909RFKEB
RES, 0603, 1/16W, 100PPM, 909, 1%

RES, 0603, 1/16W, 100PPM, 909, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603909RFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603909RFKEB
Chip Resistor - Surface Mount CRCW0603909RFKEB
RES SMD 909 OHM 1% 1/10W 0603

RES SMD 909 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603909RFKEB-ND CRCW0603909RFKEB CRCW0603909RFKEB
Product Name Chip Resistor - Surface Mount RES, 0603, 1/16W, 100PPM, 909, 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details