Vishay Precision Group Chip Resistor - Surface Mount CRCW0603909RFKEA

Description
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-909HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909HDKR-ND
Chip Resistor - Surface Mount 541-909HDKR-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909HTR-ND
Chip Resistor - Surface Mount 541-909HTR-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909HCT-ND
Chip Resistor - Surface Mount 541-909HCT-ND
909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790771
Surface Mount Resistors 6790771
Vishay CRCW0603909RFKEA

Vishay CRCW0603909RFKEA

Supplier's Site
Surface Mount Resistors - 1728164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1728164
Surface Mount Resistors 1728164
Vishay CRCW0603909RFKEA

Vishay CRCW0603909RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603909RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603909RFKEA
Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603909RFKEA
Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603909RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603909RFKEA
Chip Resistor - Surface Mount CRCW0603909RFKEA
RES SMD 909 OHM 1% 1/10W 0603

RES SMD 909 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8770
Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8770
RES, THICK FILM, 909R, 1%, 0.1W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.1W, 0603, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-909HDKR-ND 6790771 CRCW0603909RFKEA CRCW0603909RFKEA 52K8770
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Res, Thick Film, 909R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details