Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603909RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4388
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4388
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3202
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3202
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4388
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers