VISHAY INTERTECHNOLOGY, INC.
CRCW06039092F -- RES 90.9K 1/16W 1%
Vishay Intertechnology, Inc.
RES 90.9K 1/16W 1%
CRCW06039092F
Description
RES 90.9K 1/16W 1%
Request a Quote
Email Supplier
Description
RES 90.9K 1/16W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06039092F |
|
Product Name
|
RES 90.9K 1/16W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details