Vishay Intertechnology, Inc. RES THICK FILM 9.09K 1% 0.063W CRCW06039091F

Description
RES THICK FILM 9.09K 1% 0.063W
Request a Quote
Description
RES THICK FILM 9.09K 1% 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THICK FILM 9.09K 1% 0.063W - CRCW06039091F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THICK FILM 9.09K 1% 0.063W
CRCW06039091F
RES THICK FILM 9.09K 1% 0.063W CRCW06039091F
RES THICK FILM 9.09K 1% 0.063W

RES THICK FILM 9.09K 1% 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06039091F
Product Name RES THICK FILM 9.09K 1% 0.063W
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers