Vishay Intertechnology, Inc. 0603,8.87,1%,T/R,RoHS Compliant CRCW06038R87FNEA

Description
0603,8.87,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,8.87,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,8.87,1%,T/R,RoHS Compliant - CRCW06038R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,8.87,1%,T/R,RoHS Compliant
CRCW06038R87FNEA
0603,8.87,1%,T/R,RoHS Compliant CRCW06038R87FNEA
0603,8.87,1%,T/R,RoH S Compliant

0603,8.87,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-8.87HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87HTR-ND
Chip Resistor - Surface Mount 541-8.87HTR-ND
8.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06038R87FNEA 541-8.87HTR-ND
Product Name 0603,8.87,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details