Vishay Intertechnology, Inc. RES 8.45 OHM 1/10W 1% 0603 SMD CRCW06038R45FNTA

Description
RES 8.45ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 8.45ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1/10W 1% 0603 SMD - CRCW06038R45FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1/10W 1% 0603 SMD
CRCW06038R45FNTA
RES 8.45 OHM 1/10W 1% 0603 SMD CRCW06038R45FNTA
RES 8.45ohm 1/10W 1% 0603 SMD

RES 8.45ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R45FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R45FNTA-ND
Chip Resistor - Surface Mount CRCW06038R45FNTA-ND
8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 8.45 1% 200 Rt1 Rohs Compliant Vishay - 11R9006 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8.45 1% 200 Rt1 Rohs Compliant Vishay
11R9006
Crcw0603 8.45 1% 200 Rt1 Rohs Compliant Vishay 11R9006
CRCW0603 8.45 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 8.45 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R45FNTA CRCW06038R45FNTA-ND 11R9006
Product Name RES 8.45 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 8.45 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details