Vishay Precision Group Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm CRCW06038R45FNEB

Description
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm - CRCW06038R45FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm
CRCW06038R45FNEB
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm CRCW06038R45FNEB
Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW06038R45FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R45FNEB-ND
Chip Resistor - Surface Mount CRCW06038R45FNEB-ND
8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 8R45 1% Et5 E3 Rohs Compliant Vishay - 48P9830 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 8R45 1% Et5 E3 Rohs Compliant Vishay
48P9830
D11/crcw0603 200 8R45 1% Et5 E3 Rohs Compliant Vishay 48P9830
D11/CRCW0603 200 8R45 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 8R45 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R45FNEB CRCW06038R45FNEB-ND 48P9830
Product Name Thick Film Resistors - SMD 1/10watt 8.45ohms 1% 200ppm Chip Resistor - Surface Mount D11/crcw0603 200 8R45 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details