Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06038R25FNTA

Description
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06038R25FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06038R25FNTA-ND
Chip Resistor - Surface Mount CRCW06038R25FNTA-ND
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.25 OHM 1/10W 1% 0603 SMD - CRCW06038R25FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/10W 1% 0603 SMD
CRCW06038R25FNTA
RES 8.25 OHM 1/10W 1% 0603 SMD CRCW06038R25FNTA
RES 8.25ohm 1/10W 1% 0603 SMD

RES 8.25ohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 8.25 1% 200 Rt1 Rohs Compliant Vishay - 48P9828 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 8.25 1% 200 Rt1 Rohs Compliant Vishay
48P9828
Crcw0603 8.25 1% 200 Rt1 Rohs Compliant Vishay 48P9828
CRCW0603 8.25 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 8.25 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06038R25FNTA-ND CRCW06038R25FNTA 48P9828
Product Name Chip Resistor - Surface Mount RES 8.25 OHM 1/10W 1% 0603 SMD Crcw0603 8.25 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details