Thick Film Resistors - SMD 1/10watt 8.25ohms 1%
8.25 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 8R25, 1%, 0.1W, 0603, REEL; Resistance:8.25ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW06038R25FKTA | CRCW06038R25FKTA-ND | 43C4583 |
| Product Name | Thick Film Resistors - SMD 1/10watt 8.25ohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 8R25, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 8.25 ohms | 8.25 ohms | 8.25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |